EN
  • EN
  • DE

6274314-1

Part No 6274314-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC JACK STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Product Status Obsolete
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Through Hole
Fastening Type Bayonet Lock
Frequency - Max 4 GHz
Number of Ports 1
Features Internal Switch
Housing Color Silver
Center Contact Material Phosphor Bronze
Body Material Zinc
Body Finish Tin
Center Contact Plating Silver
Dielectric Material Polyphenylene Oxide (PPO)
Temperature Range - Operating -55°C ~ 85°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number 6274314
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number A109164,-6274314-1-SI,2266-6274314-1
Standard Package 80
Win Source Part Number 1331988-6274314-1
Ultra Librarian 3D Model Ultra Librarian 6274314-1 CAD Model

Description

The TE Connectivity AMP Connectors 6274314-1 is a BNC coaxial connector assembly with a jack, female socket connector type and a bayonet lock fastening type.

  • Connector Type: BNC Coaxial Connector Assembly
  • Connector Type: Jack, Female Socket
  • Fastening Type: Bayonet Lock
  • Voltage Rating: 500V
  • Impedance: 50Ohm
  • Frequency Range: Up to 4 GHz
  • Mounting Style: Through-Hole
  • ROHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1 Unlimited

You May Also Be Interested in

LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess