Products specifications Report Issue?

Manufacturer TE Connectivity
Standard Package 1
Category Connectors Interconnects
Family Terminals - Quick Connects Quick Disconnect Connectors
Series Faston
Packaging Reel
Terminal Type Standard
Gender Female
Tab Width 0.187" (4.75mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.250" (6.35mm)
Length - Overall 0.590" (14.99mm)
Termination Crimp
Wire Gauge 16-18 AWG
Insulation Non-Insulated
Mounting Style Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Win Source Part Number 054578-61945-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 61945-1 CAD Model

Description

Product Overview

The 61945-1 is a versatile component tailored for precision and performance in various electronics applications. Its advanced design ensures optimal functionality and supports a wide range of uses.

Features and Benefits

  • Superior Performance: Provides high-speed operation and accuracy.
  • Environmentally Resistant: Built to withstand harsh operating conditions.
  • Cost-Effective: Offers a balance of performance and affordability.

Applications

  • Telecommunication Devices
  • Medical Equipment
  • Automotive Electronics

Additional Details

The 61945-1 is designed with the latest technological advancements to ensure reliability and efficiency. Comprehensive support and service options are available to ensure seamless integration.

You May Also Be Interested in

TE Connectivity
Cable Accessories Duraseal Crimp Splice
Need more? Email Us
ECAD model for 655033-000
TE Connectivity
8MM NG1+ TERMINAL / 0.315" (8.00mm) Quick Connect Female 9-10 AWG Crimp Connector Non-Insulated
Need more? Email Us
ECAD model for 1544965-1
Panduit Corp
CONN TERM RECT TONG 750 MCM #5/8
Need more? Email Us
ECAD model for LCAX750-58-3
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCA2/0-38H-X
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 179970-1
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
ECAD model for MB1502
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCCX2/0-38DF-X
TE Connectivity
TERMINAL SOLISTRAND 22-18, GOLD
Need more? Email Us
ECAD model for 133521-1
Panduit Corp
CONN TERM RECT RING 25MM #M10 / Terminal Connector Rectangular Ring, Tubular 25mm² M10 Stud
Need more? Email Us
ECAD model for LCMC25-10-L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention