Products specifications Report Issue?

Body Material PVC, Polyvinylchloride
Color White
ELV Compliant
Lead Free Not Applicable
Material PVC
Max Operating Temperature 70 °C
Min Operating Temperature -45 °C
Mount Cable
Packaging Box
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Wire/Cable Diameter 4 mm
Win Source Part Number 1195153-6151930
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6151930 CAD Model

Description

The TE Connectivity Markers are an ideal solution for labeling cables and wires.

  • Body Material: PVC
  • Material: polyvinylchloride
  • Mounting Type: cables and wires
  • Cable/Wire Diameter: 4 mm
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Minimum Operating Temperature: -45 °C
  • Maximum Operating Temperature: 70 °C
  • Supplied in: Box
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-B
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
ECAD model for WM-COL-TN-PK
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Lowest to $0.0556
ECAD model for STD06W-2
TE Connectivity
WIRE MARKER PUSH ON 4.5MM WHITE / Wire Marker, Push On 0.18" L (4.5mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC5345-000
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
ECAD model for WM-168-SC-PK
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183940
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX50.8MM / Wire Marker, Cable Tie 0.75" W x 2.00" L (19.1mm x 50.8mm) White Polyamide (PA66), Nylon 6/6
Need more? Email Us
ECAD model for MP200-M
Panduit Corp
WIRE MARKER TAPE WHITE 8'ROLL / Wire Marker, Tape White Polyester
Need more? Email Us
ECAD model for PMDR-2
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-500-524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention