Products specifications Report Issue?

Win Source Part Number WS1206354-60798-4
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects -Terminals Barrel, Bullet Connectors
Series Shur-Plug
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Terminal Type Female, Receptacle (Socket)
Diameter - Barrel 0.180" (4.57mm)
Length - Overall 0.785" (19.94mm)
Length - Barrel 0.420" (10.67mm)
Termination Crimp
Ultra Librarian 3D Model Ultra Librarian 60798-4 CAD Model

You May Also Be Interested in

METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN07G7
Amphenol FCI
TERM BLOCK PLUG 20POS STR 3.5MM
Need more? Email Us
ECAD model for VW20103000J0G
Weidmuller
CONN TERM BLK GROUND 6-16 AWG
Need more? Email Us
ECAD model for 1010300000
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $0.5497
ECAD model for 1984617
Phoenix Contact
TERM BLK 8P SIDE ENT 2.54MM PCB
Need more? Email Us
ECAD model for 1725711
Amphenol FCI
TERM BLOCK HDR 3POS 45DEG 5.08MM
Need more? Email Us
ECAD model for VK03525000J0G
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN06G7
Pololu Corporation
TERM BLOCK 7P 0.1" SIDE ENT
Need more? Email Us
ECAD model for 2496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4857 $50.9985
255+ $0.3986 $101.6430
390+ $0.3861 $150.5790
540+ $0.3737 $201.7980
695+ $0.3612 $251.0340
930+ $0.3238 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention