EN
  • EN
  • DE

5787950-1

Part No 5787950-1
Manufacturer TE Connectivity
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN PLUG IEEE 1394 FIREWIRE SLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Part Status Obsolete
Connector Type Firewire (IEEE 1394)
Number of Contacts 6
Gender Plug
Mounting Type Free Hanging (In-Line)
Termination Solder
Operating Temperature -55°C ~ 85°C
Number of Ports 1
Ultra Librarian 3D Model Ultra Librarian 5787950-1 CAD Model

Description

Firewire (IEEE 1394) Plug Connector 6 Position Free Hanging (In-Line)

You May Also Be Interested in

Amphenol Commercial Products
CONN RCPT TYPEC 24POS PCB R/A
Lowest to $15.2341
Pulse
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
Pulse
CONN RCPT USB3.0 MICRO B SMD R/A
Need more? Email Us
Pulse
CONN RCPT USB3.0 TYPEA 9POS R/A
Need more? Email Us
Molex, LLC
USB Connectors USB REC 4P RA SHLD TYPE B AUFL
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGUL
Need more? Email Us
Amphenol Commercial Products
CONN RCP USB3.1 TYPEC 24P SMD RA
Need more? Email Us
JAE Electronics
CONN RCP 1.1A DISPLAYPORT SMD RA
Need more? Email Us
3M
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess