EN
  • EN
  • DE

2-1423057-5

Part No 2-1423057-5
Manufacturer TE Connectivity
Catalog Circuit Breakers
Description Circuit Breaker Hydraulic Magnetic 1Pole 10A 65VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097789-2-1423057-5
Categories Circuit Breakers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2-1423057-5 CAD Model

Description

The 2-1423057-5 is a circuit breaker manufactured by TE Connectivity. This circuit breaker is designed to protect electrical circuits from overcurrent conditions, such as short circuits or overloads. It interrupts the flow of current when a fault is detected, preventing damage to equipment and reducing the risk of fire. The specific numbering scheme (2-1423057-5) likely represents a specific configuration or model within TE Connectivity's circuit breaker product line.

Applications

  • Power distribution panels.
  • Industrial control systems.
  • Building electrical systems.
  • Automotive electrical systems.
  • Electronic equipment.

Features

  • Overcurrent protection.
  • Short circuit protection.
  • Thermal overload protection.
  • Manual reset.
  • Trip-free mechanism.
  • High interrupting capacity.

Benefits

  • Enhanced safety for electrical systems and equipment.
  • Reduced downtime due to electrical faults.
  • Prevention of fire hazards.
  • Easy to reset after a trip.
  • Reliable performance in harsh environments.

Additional Details

The 2-1423057-5 circuit breaker is typically rated for a specific voltage and current. The interrupting capacity refers to the maximum fault current that the breaker can safely interrupt. The trip-free mechanism ensures that the breaker will trip even if the reset button is held in the ON position during a fault. The breaker may be available in various mounting configurations, such as DIN rail mounting or panel mounting. Detailed specifications, such as trip curves and environmental ratings, can be found in the manufacturer's datasheet.

Circuit breakers are essential components in electrical safety and are designed to provide reliable protection against overcurrent conditions.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 5A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 32VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRMMAG 2A 250VAC 80VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 600MA 240VAC 28VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 30A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 7.5A 240VAC 60VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 80VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC ROCKER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess