EN
  • EN
  • DE

1461373-3

Part No 1461373-3
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description General Purpose Relay, OMIH Series, Power, Non Latching, SPST-NO, 24 VDC, 16 A RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 22.5 mA
Coil Power 540 mW
Coil Resistance 1.1 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 16 A
Contact Material Silver, Tin
Contact Voltage Rating (AC) 250 V
Current Rating 16 A
ELV Compliant
Height 20.5994 mm
Length 29.21 mm
Max Operating Temperature 70 °C
Min Operating Temperature -30 °C
Mount Through Hole
Number of Contacts 1
Operate Time 20 ms
Packaging Bulk
REACH SVHC No SVHC
Relay Type General Purpose
Release Time 8 ms
RoHS Compliant
Termination PCB
Throw Configuration SPST
Voltage Rating (AC) 250 V
Voltage Rating (DC) 30 V
Weight 13 g
Width 12.8 mm
Win Source Part Number 1161404-1461373-3
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1461373-3 CAD Model

Description

This TE Connectivity General Purpose Relay is a high-quality component designed for PCB termination.

  • Contact Material: Silver and Tin
  • Current Rating: 16 A
  • Contact Current Rating: 16 A
  • Coil Resistance: 1.1 kΩ
  • Coil Current: 22.5 mA
  • Operate Time: 20 ms
  • Release Time: 8 ms
  • Coil Power: 540 mW
  • Throw Configuration: SPST
  • Coil Voltage: 24 V DC
  • Voltage Ratings: 250 V AC and 30 V DC
  • Height: 20.5994 mm
  • Weight: 13 g
  • Width: 12.8 mm
  • RoHS Compliant: Yes
  • Suitable for: Signal Relays and Applications up to 2 amps
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess