EN
  • EN
  • DE

1-2058299-2

Part No 1-2058299-2
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN HSNG RCPT&BLADE 4POS BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Blade and Receptacle Housing
Number of Positions 4
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.157" (4.00mm)
Fastening Type Latch Lock
Housing Color Black
Housing Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -40°C ~ 105°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1630248-1-2058299-2
Ultra Librarian 3D Model Ultra Librarian 1-2058299-2 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL SOCKET
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL PLUG
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 3POS 3.5MM
Need more? Email Us
Phoenix Contact
CONN TERM BLOCK
Lowest to $1.3636
AVX Corp/Kyocera Corp
CONN SSL SOCKET 4POS 3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL PLUG 2POS 3MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess