EN
  • EN
  • DE

1-1825010-3

Part No 1-1825010-3
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE 4PDT 300MA 115V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer TE Connectivity ALCOSWITCH Switches
Series ASE
Packaging Bulk
Circuit 4PDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating 300mA (AC)
Voltage Rating - AC 115V
Actuator Type Standard
Actuator Length 2.79mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Style Through Hole
Termination Style PC Pin
Actuator Material Polyamide (PA46), Nylon 4/6
Switch Travel 2.79mm
Operating Temperature Range -40°C ~ 80°C
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 950gf
Win Source Part Number 760688-1-1825010-3
Popularity Medium
Supply and Demand Status Limited
Family Name 1825010
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1-1825010-3 CAD Model

Description

The TE Connectivity ALCOSWITCH Switches 1825010-3 is an electronic component manufactured by.

  • Series: ASE
  • Packaging: Bulk
  • Termination Style: PC Pin
  • Mounting Style: Through-hole
  • Operating Temperature Range: -40°C to 80°C
  • Contact Finish: Silver
  • Contact Material: Copper Alloy
  • Current Rating: 300mA (AC)
  • Actuator Material: Polyamide (PA46), Nylon 4/6
  • Voltage Rating - AC: 115V
  • Circuit: 4PDT
  • Contact Timing: Shorting (MBB)
  • Switch Function: On-On
  • Actuator Type: Standard
  • Actuator Length: 2.79mm
  • Switch Travel: 2.79mm
  • Electrical Life: 15,000 cycles
  • Mechanical Life: 15,000 cycles
  • Supply and Demand Status: Limited

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
TE Connectivity
Slide Switch, 6PDT, On-on, 0.4A,
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
XKB Connection
Slide Switch SPDT 3A @ 125V Through Hole Rectangular Columnar 13mm
Lowest to $0.2933
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 6A 125V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5522 $52.7610
12+ $8.6583 $103.8996
18+ $8.3877 $150.9786
25+ $8.1171 $202.9275
32+ $7.8466 $251.0912
43+ $7.0348 $302.4964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess