EN
  • EN
  • DE

PFE500F-28

Part No PFE500F-28
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 28V 500W / Enclosed AC DC Converters 1 Output 28V 18A 85 ~ 265 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Manufacturer TDK-Lambda Americas Inc
Packaging Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 28V
Current - Output (Max) 18A
Power (Watts) 500 W
Applications ITE (Commercial)
Features Remote On/Off, Universal Input
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 86%
Mounting Through Hole
Case / Package 17-DIP Module, Full Brick
Size / Dimension 4.80" L x 2.76" W x 0.50" H (122.0mm x 70.0mm x 12.7mm)
Approval Agency CE, cULus
Standard Number 60950-1; 62368-1
Line Regulation 56mV
Load Regulation 56mV
Weight 0.662 lb (300.28 g)
Base Product Number PFE500
RoHS Status RoHS Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Part Number Q9044022,PFE500F28,285-1802
Standard Package 1
Win Source Part Number 1335291-PFE500F-28
Ultra Librarian 3D Model Ultra Librarian PFE500F-28 CAD Model

Description

The PFE500F-28 is a 500W enclosed AC/DC converter from TDK-Lambda Americas Inc.

  • Power: 500W
  • Features: Remote on/off feature and a universal input
  • Size: 4.80" L x 2.76" W x 0.50" H (122.0mm x 70.0mm x 12.7mm)
  • Application: ITE (Commercial)
  • Mounting: through-hole
  • Weight: 0.662 lb (300.28 g)
  • Number of Outputs: 1
  • Maximum Current: 18A
  • Output Voltage: 28V
  • Efficiency: 86%
  • Line and Load Regulation: 56mV
  • Operating Temperature: -40°C to 100°C (with derating)
  • Case/Package: 17-DIP module, full brick
  • Approvals: CE and cULus approved
  • RoHS Compliance: RoHS compliant
  • Standard Numbers: 60950-1 and 62368-1

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.3014

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $369.6790 $369.6790
2+ $331.4364 $662.8728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 649 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess