EN
  • EN
  • DE

RSAL-2002W

Part No RSAL-2002W
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC/VDC 2A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 2 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539784-RSAL-2002W
Ultra Librarian 3D Model Ultra Librarian RSAL-2002W CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
LINE FILTER 400A CHASSIS MOUNT
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Lowest to $53.6250
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
TE Connectivity
LINE FLTR 250VAC 100A CHASS MNT
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 10A CHASS
Need more? Email Us
Qualtek
LINE FILTER 115V/250VAC 3A CHASS
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us
TE Connectivity
LINE FILTER 180A CHASSIS MOUNT
Need more? Email Us
EPCOS (TDK)
LINE FILTER 520V/300VAC 50A CHAS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess