EN
  • EN
  • DE

RDEN-048050

Part No RDEN-048050
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 48VDC 50A CHASS MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

DC EMC/EMI Line Filter 50 A 48V Single Stage Threaded Post (M5)

You May Also Be Interested in

Schaffner EMC Inc.
LINE FILTER 480VAC 64A CHASS MNT
Lowest to $426.8657
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us
TE Connectivity
LINE FILTER 110V/250VAC 10A CHAS
Need more? Email Us
Schurter Inc.
LINE FILTER 125V/250VAC 10A CHAS
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 15A CHASS MNT
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC/VDC 10A CHASS
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 4A CHASS
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 30A DIN
Need more? Email Us
Schurter Inc.
LINE FILTER 125V/250VAC 6A CHASS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess