EN
  • EN
  • DE

VLP5012T-1R0M2R7-LC

Part No VLP5012T-1R0M2R7-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408184-VLP5012T-1R0M2R7-LC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP5012T-1R0M2R7-LC CAD Model

Description

The VLP5012T-1R0M2R7-LC is a wire-wound power inductor manufactured by TDK Corporation, designed for DC-DC converter applications where a compact size and efficient power handling are essential.

Applications

  • DC-DC converters in portable electronic devices.
  • Power supplies for SSDs and HDDs.
  • Voltage regulators in wearable devices.
  • Point-of-Load (POL) converters.
  • Power management systems in IoT devices.

Features

  • Compact Size: 5.0 x 5.0 x 1.2 mm footprint.
  • Inductance: 1.0 µH.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Improves efficiency and reduces power loss.
  • Operating Temperature: -40°C to +85°C.
  • RoHS Compliant: Environmentally friendly, lead-free.

Benefits

  • High Efficiency: Low DCR minimizes resistive losses for cooler and more efficient operation.
  • Reduced EMI: Shielded design minimizes noise affecting surrounding circuitry.
  • Space Saving: Small size enables denser board layouts in compact devices.
  • Stable Performance: Reliable operation across a broad temperature range.
  • Easy Assembly: Surface mount technology (SMT) compatible.

Additional Details

The VLP5012T-1R0M2R7-LC inductor uses a ferrite core material to achieve high inductance with low core losses. The shielded construction is created using a magnetic resin that encapsulates the coil, containing the magnetic field. The inductor is designed for reflow soldering processes in high-volume manufacturing environments. The 'LC' suffix may indicate specific packaging or production lot control characteristics. Pay close attention to datasheet specifications when integrating into a design.

Specific Electrical Characteristics:

  • Inductance: 1.0 µH (measured at a specified frequency, typically 1 MHz)
  • DC Resistance (DCR): Check the datasheet for the precise value, typically very low (e.g., 0.02 ohms).
  • Saturation Current (Isat): Determine from the datasheet for the specific part.
  • Rated Current (Irms): Refer to the datasheet for thermal current rating.

You May Also Be Interested in

Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess