EN
  • EN
  • DE

TSL0808S-470K1R2-PF

Part No TSL0808S-470K1R2-PF
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DIP
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 716830-TSL0808S-470K1R2-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL0808S-470K1R2-PF CAD Model

Description

The TSL0808S-470K1R2-PF is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in electronic circuits. It features a compact SMD (Surface Mount Device) design for easy integration into high-density printed circuit boards. The '470' in the part number indicates a specific inductance value, crucial for its noise suppression performance.

Applications

  • USB Lines: Filters common mode noise on USB data lines, ensuring reliable data transmission.
  • LVDS (Low-Voltage Differential Signaling) Interfaces: Reduces noise in high-speed LVDS links.
  • CAN Bus Systems: Suppresses common mode interference in automotive and industrial CAN bus networks.
  • Ethernet Lines: Filters noise in Ethernet connections, improving signal integrity.
  • HDMI Cables: Reduces common mode noise in HDMI signals for clearer audio and video.

Features

  • Common Mode Noise Suppression: Specifically designed to attenuate common mode noise.
  • SMD Package: Facilitates automated assembly and compact circuit designs.
  • High Impedance: Offers high impedance to common mode currents while allowing differential signals to pass through with minimal attenuation.
  • Low Profile: The 'S' in the part number often denotes a slim or low-profile design.
  • Robust Construction: Designed to withstand harsh environmental conditions.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced EMI Compliance: Helps meet electromagnetic interference (EMI) regulations.
  • Smaller Footprint: The SMD package allows for more compact and efficient circuit board layouts.
  • Simplified Assembly: The surface mount design streamlines the manufacturing process.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.

Additional Details

The inductance value for TSL0808S-470K1R2-PF is typically around 47 uH (as indicated by '470'). The DC resistance (DCR) is an important parameter for common mode chokes, as it impacts signal attenuation; a lower DCR is generally preferred. The rated current specifies the maximum current the choke can handle without saturating or overheating. The operating temperature range is another important consideration for selecting the appropriate common mode choke for a given application. Care should be taken to review the datasheet for specific performance curves and derating information. The 'K' likely indicates a tolerance of 10%.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess