EN
  • EN
  • DE

TLA-6T113WLF-T

Part No TLA-6T113WLF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217759-TLA-6T113WLF-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T113WLF-T CAD Model

Description

The TLA-6T113WLF-T is a common mode choke coil manufactured by TDK Corporation. Common mode chokes are used to suppress common mode noise in electronic circuits, contributing to electromagnetic compatibility (EMC). The "WLF" designation likely refers to specific performance characteristics or materials used in the choke, and the "-T" suffix typically indicates tape and reel packaging for automated assembly.

Applications

  • Power lines in electronic devices to filter noise and interference
  • Data transmission lines to prevent signal degradation due to common mode noise
  • USB interfaces to enhance data communication quality and reliability
  • HDMI cables to improve audio and video performance by reducing noise
  • LVDS (Low-Voltage Differential Signaling) systems for high-speed data transfer with minimal interference
  • Audio equipment to minimize unwanted noise and interference
  • Automotive electronics systems to protect sensitive circuits from electromagnetic interference (EMI)
  • Medical equipment to ensure reliable and accurate operation in electrically noisy environments

Features

  • Excellent common mode noise suppression capabilities
  • Compact size for easy integration into space-constrained designs
  • Low differential mode impedance to minimize signal distortion
  • High rated current capacity for use in power-intensive applications
  • Robust construction for long-term reliability and durability
  • RoHS compliant, meeting environmental safety standards
  • Tape and reel packaging (indicated by "-T") for automated assembly
  • Specific material or design (indicated by "WLF") for enhanced performance

Benefits

  • Improved electromagnetic compatibility (EMC) performance, reducing interference in electronic systems
  • Reduced noise levels in electronic circuits, enhancing signal clarity
  • Enhanced signal integrity in data transmission applications, preventing data corruption
  • Minimized noise in audio and video equipment, improving overall performance
  • Increased reliability and stability of electronic devices
  • Compliance with EMC regulatory requirements, ensuring product safety and performance

Additional Details

Common mode choke coils such as the TLA-6T113WLF-T consist of two identical inductors wound on a single core. This configuration allows differential mode signals to pass through with minimal impedance because the magnetic fields generated by these signals cancel each other out. Conversely, common mode noise generates magnetic fields that add together, creating a high impedance that effectively suppresses the noise. The "WLF" likely indicates specific material composition or winding techniques to optimize performance for a particular frequency range or application. The "-T" suffix signifies that the component is supplied on tape and reel, facilitating efficient and cost-effective automated assembly. Proper selection of the choke coil, based on the frequency range of the noise and the required impedance, is crucial for optimal performance. TDK's TLA series is known for its high quality and reliability in a wide range of EMC applications. The TLA-6T113WLF-T is a good choice for applications where enhanced common mode noise suppression and reliable automated assembly are required.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess