EN
  • EN
  • DE

TFSL06052170-4109C1S

Part No TFSL06052170-4109C1S
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 364992-TFSL06052170-4109C1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFSL06052170-4109C1S CAD Model

Description

The TFSL06052170-4109C1S is a thin-film surface mount (SMT) inductor manufactured by TDK Corporation. These inductors are known for their high Q factor and tight tolerance, making them suitable for high-frequency applications where precision is critical.

Applications

  • RF Matching Circuits: Used for impedance matching in RF transceivers.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices.
  • Filters: Utilized in filter circuits to attenuate unwanted frequencies.
  • High-Frequency Circuits: Suitable for use in various high-frequency applications, like RFID devices.

Features

  • Thin-Film Technology: Offers high precision and tight tolerances.
  • Surface Mount Design: Allows for easy integration into automated assembly processes.
  • High Q Factor: Provides low energy loss and high efficiency.
  • Compact Size: Enables miniaturization of electronic devices. The 0605 case size contributes to small footprint.
  • Excellent Solderability: Ensures reliable connection to the PCB.

Benefits

  • Improved Circuit Performance: High Q factor and tight tolerance lead to better signal integrity and overall circuit performance.
  • Reduced Energy Loss: High efficiency minimizes power consumption.
  • Simplified Assembly: Surface mount design streamlines the assembly process.
  • Miniaturization: Compact size allows for smaller and lighter electronic devices.
  • Reliable Operation: Excellent solderability and robust design ensure long-term reliability.

Additional Details

The TFSL06052170-4109C1S inductor has specific electrical characteristics, including inductance value (e.g., 4.1nH), tolerance, and self-resonant frequency (SRF). These parameters are crucial for selecting the appropriate inductor for a given application. Refer to the TDK datasheet for precise specifications. The construction involves a thin-film process, depositing a metallic layer onto a substrate and then patterning it to create the inductor coil. This process provides high precision and repeatability. TDK inductors are compliant with RoHS (Restriction of Hazardous Substances) regulations, making them environmentally friendly.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess