EN
  • EN
  • DE

TFM252010G-R47M-TXX

Part No TFM252010G-R47M-TXX
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 216893-TFM252010G-R47M-TXX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFM252010G-R47M-TXX CAD Model

Description

The TFM252010G-R47M-TXX is a high-performance thin film inductor from TDK Corporation, designed for use in a variety of high-frequency applications. This inductor is characterized by its small size, tight tolerance, and excellent Q-factor, making it an ideal choice for demanding applications where space is at a premium and performance is critical.

Applications

  • Mobile communication devices: Power amplifiers, filters, and impedance matching networks in smartphones and tablets.
  • Wireless modules: Bluetooth, Wi-Fi, and Zigbee modules for filtering and impedance matching.
  • RF circuits: Low Noise Amplifiers (LNAs), mixers, and oscillators.
  • High-frequency power supplies: DC-DC converters and voltage regulators.
  • Antenna matching networks: Matching impedance between the antenna and the transceiver.

Features

  • Small Size: 2.5 x 2.0 x 1.0 mm footprint allows for high-density mounting.
  • High Q-Factor: Provides excellent signal integrity and minimal insertion loss.
  • Tight Tolerance: Ensures consistent performance across different devices.
  • Thin Film Technology: Enables precise control over inductance and high self-resonant frequency.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Shielded Construction: Minimizes EMI and cross-talk with surrounding components.

Benefits

  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion.
  • Reduced Board Space: Small size enables compact designs.
  • Enhanced Reliability: Robust construction ensures long-term performance.
  • Stable Performance: Excellent temperature stability ensures consistent operation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.

Additional Details

The TFM252010G-R47M-TXX has an inductance value of 0.47 μH and a rated current. Its high self-resonant frequency ensures stable performance at high frequencies. This inductor is RoHS compliant and suitable for lead-free soldering processes. Its shielded construction further reduces electromagnetic interference, making it suitable for sensitive applications. The inductor's compact size and excellent electrical characteristics make it a versatile choice for a wide range of high-frequency applications.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess