EN
  • EN
  • DE

SSR16.93BR-AY10

Part No SSR16.93BR-AY10
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 341693-SSR16.93BR-AY10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSR16.93BR-AY10 CAD Model

Description

The SSR16.93BR-AY10 is a surface mount resonator manufactured by TDK Corporation. Surface mount resonators are passive electronic components used for generating a stable frequency signal in various electronic circuits. These components are particularly beneficial due to their small size, ease of integration into automated assembly processes, and robustness against mechanical vibrations.

Applications

  • Remote Control Systems: Used as the frequency source for transmitting and receiving signals.
  • Wireless Communication Devices: Integrated into devices such as walkie-talkies and wireless microphones.
  • Microcontrollers: Provides a stable clock signal for microcontroller operation.
  • Automotive Electronics: Utilized in keyless entry systems and other automotive control modules.
  • Consumer Electronics: Found in various consumer devices like televisions, DVD players, and audio equipment.

Features

  • Surface Mount Design: Facilitates automated assembly processes.
  • Compact Size: Allows for high-density circuit board designs.
  • High Stability: Provides a consistent and reliable frequency signal.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.
  • Precise Frequency: Offers accurate frequency generation for dependable circuit operation.

Benefits

  • Simplified Manufacturing: The surface mount design simplifies the manufacturing process by allowing for automated placement and soldering.
  • Reliable Performance: Provides a stable frequency source, ensuring dependable performance in electronic circuits.
  • Reduced Size and Weight: The compact size and lightweight design contribute to smaller and more portable electronic devices.
  • Cost-Effective Solution: Offers a cost-effective frequency generation solution compared to other methods.
  • Improved Durability: Robust construction enhances resistance to mechanical shock and vibration.

Additional Details

The SSR16.93BR-AY10 is typically made from a piezoelectric material such as quartz crystal or ceramic. This material vibrates at a specific frequency when an electrical signal is applied. The resonator is then tuned to resonate strongly at the desired frequency. Key technical specifications would include the resonant frequency (16.93 MHz in this case), frequency tolerance, operating temperature range, and aging characteristics. The 'BR' likely indicates a specific tolerance or performance characteristic, and 'AY10' is a manufacturing or date code.

Proper handling and storage are crucial to maintain the integrity of the resonator. Avoid exposing it to excessive heat, humidity, or mechanical stress. Refer to the TDK Corporation datasheet for detailed information on storage conditions, soldering guidelines, and other application-specific recommendations. This component plays a vital role in ensuring the proper functionality of numerous electronic devices by providing a stable and accurate frequency source.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess