EN
  • EN
  • DE

SLF6018T-220MR49

Part No SLF6018T-220MR49
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190468-SLF6018T-220MR49
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6018T-220MR49 CAD Model

Description

The SLF6018T-220MR49 is a shielded power inductor manufactured by TDK Corporation, designed for use in various power supply and DC-DC converter applications. This inductor prioritizes efficient power conversion and minimal electromagnetic interference (EMI). Its compact form factor and rugged design allow it to be used in many different applications.

Applications:

  • DC-DC Converters: Commonly found in step-up (boost), step-down (buck), and inverting converters for voltage regulation.
  • Power Supplies for Portable Devices: Used in devices like smartphones, tablets, and laptops for efficient power management.
  • Audio Amplifiers: Employed for impedance matching and filtering in audio circuits.
  • LED Lighting: Used in LED drivers to ensure a constant current, leading to stable brightness and longevity of LEDs.
  • Noise Filtering: Functions to filter out unwanted noise and interference in sensitive electronic circuits.

Features:

  • Shielded Construction: Minimizes EMI, contributing to a cleaner electromagnetic environment.
  • High Current Capability: Designed to handle significant current without experiencing saturation.
  • Compact Size: Suitable for applications where space is limited.
  • RoHS Compliant: Made in compliance with environmental standards, free from hazardous substances.
  • Surface Mount Technology (SMT): Simplifies automated assembly and reduces manufacturing costs.

Benefits:

  • Improved Power Efficiency: Reduces energy loss in power conversion.
  • Reduced EMI: Minimizes interference with nearby electronic components.
  • Smaller Footprint: Allows for more compact and lightweight product designs.
  • Increased Reliability: The robust construction ensures consistent long-term performance.
  • Cost-Effective: Offers a favorable balance between performance and price.

Additional Details:

The SLF6018T series uses a ferrite core, which provides a high inductance value and minimal core loss. The inductance of the SLF6018T-220MR49 is 22µH (220M), with a tolerance margin to accommodate slight variations. It has a rated current of approximately 0.49A (R49), the highest current the inductor can handle before experiencing a notable performance decline. Its dimensions are around 6.0mm x 6.0mm x 1.8mm. This inductor is designed to be used with standard reflow soldering processes for SMT assembly. The operating temperature typically ranges from -40°C to +125°C, which suits a wide variety of operational environments. The self-resonant frequency (SRF) is key, as it signifies the frequency at which the inductor transitions from inductive to capacitive behavior. The inductor's effectiveness diminishes above this frequency.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess