The SLF12555T-102MR29-PF is a shielded power inductor manufactured by TDK Corporation. It is designed for use in a wide range of power supply and filtering applications, offering a balance of inductance, current handling capability, and compact size.
Applications
- DC-DC converters
- Power supplies for industrial equipment
- Noise filtering in electronic circuits
- Voltage regulators
Features
- Shielded construction for low EMI
- High current capability
- Compact size
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Reduced electromagnetic interference
- Efficient power conversion
- Space saving design
- Reliable performance over a wide temperature range
Additional Details
The SLF12555T-102MR29-PF inductor has an inductance value of 1000 μH (1.0 mH) with a tolerance of ±20%. The saturation current is rated at 2.9A. The DC resistance (DCR) is typically 0.25 Ohms. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for applications where noise is a concern. The inductor is designed for surface mount technology (SMT) assembly.
In DC-DC converter circuits, this inductor stores energy and provides a stable output voltage. The low DC resistance (DCR) of the SLF12555T-102MR29-PF contributes to high efficiency in the power conversion process, minimizing power losses. Its small size makes it suitable for use in compact devices, where board space is limited. The wide operating temperature range ensures reliable performance in various environmental conditions. This component can also be effectively used for filtering unwanted noise from electronic circuits.
The TDK SLF12555T-102MR29-PF is a robust and compact inductor well-suited for applications requiring efficient power conversion and minimal EMI.