EN
  • EN
  • DE

PMG-AD20RPVMP-02

Part No PMG-AD20RPVMP-02
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 279053-PMG-AD20RPVMP-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMG-AD20RPVMP-02 CAD Model

Description

The PMG-AD20RPVMP-02 is a common mode choke coil produced by TDK Corporation. This type of component is crucial for suppressing unwanted common mode noise in electronic circuits. By attenuating noise that appears equally on multiple lines, it helps maintain signal integrity and prevents system malfunctions.

Applications:

  • Power Supplies: Used in power supplies and converters to filter noise coming from the AC power line and improve the overall efficiency and stability of the power supply.
  • Data Communication Lines: Employed in data communication lines such as USB, Ethernet, and HDMI to reduce noise and ensure high-speed, reliable data transmission.
  • Audio and Video Equipment: Integrated into audio amplifiers, video processors, and other multimedia devices to minimize noise and enhance the quality of audio and video signals.
  • Industrial Control Systems: Applied in industrial automation equipment and control systems to filter out noise and ensure the reliable operation of sensitive electronic components.
  • Medical Devices: Used in medical equipment to ensure that the equipment operates correctly and doesn’t interfere with other devices or patient safety.

Features:

  • High Common Mode Impedance: Offers a high impedance to common mode noise, effectively blocking it from propagating.
  • Low Differential Mode Impedance: Allows differential mode signals to pass through with minimal attenuation.
  • Compact Design: Designed to be small and space-efficient, allowing for integration into densely packed circuit boards.
  • High Current Capability: Can handle significant current loads without saturating or degrading performance.
  • Broad Frequency Range: Effective across a wide range of frequencies, making it versatile for various applications.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly.

Benefits:

  • Effective Noise Suppression: Significantly reduces common mode noise, leading to improved signal quality and system performance.
  • Enhanced Signal Integrity: Ensures that data and signals are transmitted without corruption, leading to more reliable system operation.
  • Improved System Reliability: Protects sensitive electronic components from noise-related damage, improving the overall reliability and lifespan of the system.
  • Electromagnetic Compatibility (EMC): Helps systems meet EMC standards by reducing electromagnetic interference (EMI).
  • Simple Integration: Easy to incorporate into existing circuit designs.
  • Space-Saving: Its compact size allows for use in a wide range of applications, even where space is limited.

Additional Details: Detailed technical information for the PMG-AD20RPVMP-02, including impedance versus frequency curves, rated current, DC resistance, and specific performance characteristics, can be found in the official TDK datasheet. The datasheet will also provide information on operating temperature ranges, storage conditions, and other relevant specifications to ensure proper application and performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess