EN
  • EN
  • DE

PLF10140T-680M1R0

Part No PLF10140T-680M1R0
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277395-PLF10140T-680M1R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLF10140T-680M1R0 CAD Model

Description

The PLF10140T-680M1R0 is a wound inductor belonging to the PLF series from TDK. These inductors are designed for a range of applications, particularly in power supply circuits, owing to their compact size and reliable performance.

Applications:

  • DC-DC Converters: Employed in buck, boost, and buck-boost converters for energy storage and voltage regulation.
  • Power Supplies for Portable Devices: Suitable for integration into power supplies for smartphones, tablets, laptops, and other battery-powered devices where space is a constraint.
  • Noise Filtering: Used to suppress unwanted noise and electromagnetic interference (EMI) in various electronic circuits.
  • Power Chokes: Functions as a choke in power supplies to filter high-frequency noise components.
  • Wireless Power Transfer: Can be incorporated in resonant circuits for wireless charging applications.

Features:

  • Small Size: Its compact footprint (10.0 x 10.0 mm) is suitable for space-sensitive applications.
  • High Current Capability: Designed to handle relatively high currents without significant saturation.
  • Magnetically Shielded: Shielded construction minimizes EMI emissions and facilitates high-density mounting.
  • Low DC Resistance (DCR): Reduces power loss, thus improving efficiency.
  • Excellent Inductance Stability: Provides a stable inductance value over a wide temperature and frequency range.
  • High Reliability: Offers robust performance across a variety of operating conditions.

Benefits:

  • Improved Efficiency: Low DCR leads to reduced power dissipation, enhancing the efficiency of DC-DC converters.
  • Reduced EMI: The shielded design minimizes electromagnetic interference, ensuring compatibility with surrounding circuitry.
  • Space Saving: The small footprint allows for compact designs, essential for portable devices.
  • Stable Performance: The stable inductance ensures consistent operation under varying conditions.
  • Reliable Operation: Provides reliable performance even in demanding applications.

Additional Details:

The PLF10140T-680M1R0 has an inductance value of 68 μH. The 'M' in the part number denotes a tolerance of ±20%. The '1R0' likely refers to a specific resistance value. This inductor uses a ferrite core. It is designed for surface mount technology (SMT). The typical operating temperature range is from -40°C to +125°C. It is compliant with RoHS standards, indicating that it is free from hazardous substances. For detailed electrical characteristics, saturation current ratings, and recommended usage guidelines, refer to the official TDK datasheet.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess