EN
  • EN
  • DE

PC95PQI26/12Z-12

Part No PC95PQI26/12Z-12
Manufacturer TDK Corporation
Catalog Ferrite Cores
Description FERRITE CORE PQI 11.95UH 1SET / Uncoated PC95 Ferrite Core HPQ, PQD Type 1.043" (26.50mm) Length 0.748" (19.00mm) Width Diameter 0.287" (7.30mm) Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Ferrite Cores
Mfr TDK Corporation
Series Planar
Package Tray
Core Type HPQ, PQD
Supplier Device Package PQI 26 x 12
Material PC95
Inductance Factor (Al) 11.95 µH
Tolerance ±25%
Gap Ungapped
Core Factor (ΣI/A) mm<sup>-1</sup> 0.22
Effective Length (le) mm 123
Effective Area (Ae) mm2 27.7
Minimum Core Cross Section (Amin) mm2 109
Effective Magnetic Volume (Ve) mm3 3410
Finish Uncoated
Height 0.287" (7.30mm)
Length 1.043" (26.50mm)
Width 0.748" (19.00mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.90.9630
Other Names 445-180873
Standard Package 180
Win Source Part Number 973587-PC95PQI26/12Z-12
Ultra Librarian 3D Model Ultra Librarian PC95PQI26/12Z-12 CAD Model

Description

The PC95PQI26/12Z-12 is a ferrite core transformer from TDK Corporation.

  • Core Type: HPQ, PQD
  • Gap: Un-gapped
  • Inductance Factor (Al): 11.95 μH
  • Tolerance: ±25%
  • Package: PQI 26 x 12
  • Standard Package: 180

You May Also Be Interested in

EPCOS (TDK)
Epoxy N30 Ferrite Core Toroid Type Length Width 1.476" (37.50mm) Diameter 0.638" (16.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.260" (32.00mm) Length 0.374" (9.50mm) Width Diameter 0.646" (16.40mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core ETD Type 1.724" (43.80mm) Length 0.598" (15.20mm) Width Diameter 0.886" (22.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.654" (42.00mm) Length 0.787" (20.00mm) Width Diameter 0.835" (21.20mm) Height
Lowest to $0.5454
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 2.776" (70.50mm) Length 1.260" (32.00mm) Width Diameter 1.307" (33.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.654" (42.00mm) Length 0.787" (20.00mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.205" (30.60mm) Length 0.386" (9.80mm) Width Diameter 0.630" (16.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 2.559" (65.00mm) Length 1.079" (27.40mm) Width Diameter 1.291" (32.80mm) Height
Need more? Email Us
TDK Corporation
B66361GX187 TDK Ferrite Cores & Accessories ETD34/17/11 N87OL datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess