EN
  • EN
  • DE

NL252018T-039K

Part No NL252018T-039K
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164846-NL252018T-039K
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL252018T-039K CAD Model

Description

The NL252018T-039K is a wire-wound chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications and offers a compact size with good inductance characteristics. The '039K' indicates an inductance value of 39 nH (nanohenries) with a tolerance of 10% (K).

Applications

  • RF Circuits: Impedance matching, filtering, and tuning in RF transceivers, receivers, and transmitters.
  • Mobile Devices: Smartphones, tablets, and other portable devices requiring small inductors for signal processing.
  • Wireless Communication Systems: Bluetooth, Wi-Fi, and Zigbee applications.
  • High-Frequency Circuits: General-purpose inductance for various high-frequency circuit designs.
  • Matching Networks: Impedance matching networks for RF amplifiers and antennas.

Features

  • Inductance Value: 39 nH (nanohenries).
  • Tolerance: 10% (K).
  • Wire-Wound Construction: Provides high Q-factor and low DC resistance.
  • Small Size: 2520 package size (2.5 mm x 2.0 mm x 1.8 mm).
  • Surface Mount Technology (SMT): Easy to integrate into automated assembly processes.
  • High Self-Resonant Frequency: Designed for high-frequency operation.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • High Performance: Provides excellent electrical characteristics for high-frequency applications.
  • Reliability: Robust construction ensures long-term stability and reliability.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Additional Details

The NL252018T-039K inductor has a rated current, saturation current, and a specific Q factor at a particular frequency. The exact values for these parameters, along with the DC resistance (DCR), can be found in the TDK Corporation datasheet for this part. It's crucial to consult the datasheet for detailed specifications before using this inductor in any design. The inductor is RoHS compliant and suitable for lead-free assembly processes. The operating temperature range is also detailed in the datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess