EN
  • EN
  • DE

MLG1608B2N2STD25

Part No MLG1608B2N2STD25
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 2.2NH 600MA 100 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Multilayer
Material - Core Non-Magnetic
Inductance 2.2nH
Tolerance ±0.3nH
Current Rating 600mA
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 10 @ 100MHz
Frequency - Self Resonant 8GHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077834-MLG1608B2N2STD25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLG1608B2N2STD25 CAD Model

Description

The MLG1608B2N2STD25 is a multilayer ceramic inductor from TDK Corporation, designed for high-frequency applications. This inductor is characterized by its small size, high Q-factor, and stable inductance, making it suitable for use in mobile communication devices, wireless LAN, and other high-frequency circuits.

Applications:

  • RF Circuits: Used for impedance matching, filtering, and resonance tuning in RF applications.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other wireless devices.
  • Wireless LAN (WLAN): Used in routers, access points, and network interface cards.
  • Bluetooth Devices: Integrated in Bluetooth modules and devices for signal processing.
  • High-Frequency Modules: Utilized in various high-frequency modules for filtering and tuning.

Features:

  • High Q-Factor: Ensures minimal signal loss and improved circuit performance.
  • Stable Inductance: Provides consistent inductance value over a wide frequency range.
  • Small Size: Compact 0603 (1608 Metric) size suitable for space-constrained applications.
  • Multilayer Construction: Offers high reliability and excellent performance.
  • RoHS Compliant: Meets environmental standards for lead-free components.

Benefits:

  • Improved Signal Integrity: High Q-factor minimizes signal loss and improves signal quality.
  • Stable Performance: Consistent inductance ensures stable circuit operation.
  • Compact Design: Small size allows for integration in densely packed circuits.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Easy Integration: Suitable for automated assembly processes.

Specifications:

The MLG1608B2N2STD25 has an inductance value of 2.2 nH. It has a tolerance of ±0.3 nH. The self-resonant frequency (SRF) is typically high. The DC resistance (DCR) is low, minimizing power loss. It is designed for surface mount technology (SMT) assembly. Its operating temperature range is typically from -55°C to +125°C.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess