EN
  • EN
  • DE

MLG0603P75NJT000

Part No MLG0603P75NJT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 75NH 80MA 4 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 11 Weeks
Features 75 nH Unshielded Multilayer Inductor 80 mA 4Ohm Max 0201 (0603 Metric)
Manufacturer TDK Corporation
Series MLG-P
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package 0201 (0603 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number MLG0603P75NJ, 445-9398-1, 445-9398-2, 445-9398-6
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885134-MLG0603P75NJT000
Ultra Librarian 3D Model Ultra Librarian MLG0603P75NJT000 CAD Model

Description

The MLG0603P75NJT000 is a multilayer ceramic inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications, offering a small size and high Q-factor. It is commonly used in RF circuits, impedance matching, and filter circuits within portable electronic devices.

Applications

  • RF circuits
  • Impedance matching
  • Filter circuits
  • Wireless communication devices
  • Mobile phones

Features

  • High Q-factor
  • Small size
  • Multilayer ceramic construction
  • Excellent self-resonant frequency
  • Surface mount design

Benefits

  • Efficient energy storage and low losses in RF circuits
  • Compact size allows for high-density circuit designs
  • Stable performance at high frequencies
  • Suitable for automated assembly processes
  • Ideal for miniaturized electronic devices

Additional Details

The MLG0603P75NJT000 has an inductance of 75nH. The tolerance is typically ±5%. The self-resonant frequency (SRF) is high, usually in the GHz range. The operating temperature range is -55°C to +125°C. This inductor is a surface mount device (SMD) and comes in a 0603 package size. It is RoHS compliant.

These multilayer ceramic inductors are designed for high-frequency applications demanding small size and stable performance. They are suitable for impedance matching networks, filter circuits, and other RF applications in compact electronic devices.

You May Also Be Interested in

Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess