EN
  • EN
  • DE

MLG0603P3N2BTZ10

Part No MLG0603P3N2BTZ10
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079108-MLG0603P3N2BTZ10
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLG0603P3N2BTZ10 CAD Model

Description

The MLG0603P3N2BTZ10 is a multilayer ceramic inductor from TDK Corporation, designed for high-frequency applications. These inductors are used in various electronic circuits to provide inductance for filtering, impedance matching, and resonance tuning.

Applications:

  • RF Circuits: Used for impedance matching and tuning in radio frequency circuits.
  • Mobile Communication Devices: Applied in smartphones and other mobile devices for impedance matching and filtering in antenna circuits.
  • Wireless Communication Systems: Utilized in wireless LAN (WLAN) and Bluetooth modules for signal conditioning and filtering.
  • High-Frequency Filters: Employed in high-frequency filter circuits for noise reduction and signal enhancement.
  • Matching Networks: Used in matching networks for power amplifiers and low noise amplifiers (LNAs).

Features:

  • Compact Size: The 0603 (0201) footprint allows for use in small and densely packed electronic devices.
  • High Q Value: Offers high Q value, resulting in lower losses and improved performance in resonant circuits.
  • Excellent SRF: Provides a high self-resonant frequency (SRF) for operation at high frequencies.
  • Tight Tolerance: Ensures consistent inductance values for reliable circuit performance.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Improved Circuit Performance: Enhances the performance of high-frequency circuits due to its high Q value and SRF.
  • Miniaturization: Its small size allows for use in compact electronic devices.
  • Stable Performance: Provides stable inductance values over a wide range of operating conditions.
  • Reliable Operation: Designed and manufactured for consistent and reliable performance.
  • Optimized for High-Frequency Applications: Specifically designed for use in high-frequency circuits.

Additional Details:

The MLG0603P3N2BTZ10 inductor has an inductance value of 3.2 nH. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range is typically -55°C to +125°C. It is commonly used in RF modules, wireless communication devices, and high-frequency filters. Its multilayer construction contributes to its high performance and small size. The part is lead free.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10,000+ $0.0058 $58.0000
25,000+ $0.0046 $115.0000
37,500+ $0.0046 $172.5000
50,000+ $0.0046 $230.0000
62,500+ $0.0046 $287.5000
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 10000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess