EN
  • EN
  • DE

MLF2012DR10KT

Part No MLF2012DR10KT
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843483-MLF2012DR10KT
Ultra Librarian 3D Model Ultra Librarian MLF2012DR10KT CAD Model

Description

The MLF2012DR10KT is a multilayer chip inductor from TDK Corporation, designed for use in high-frequency circuits. This compact inductor offers excellent electrical characteristics and is suitable for various applications requiring inductance in a small form factor. Its multilayer construction provides a high Q factor and stable inductance value.

Applications

  • Mobile communication devices: Used in RF circuits for impedance matching and filtering.
  • Wireless LAN devices: Implemented in wireless LAN modules for signal conditioning and noise reduction.
  • Bluetooth modules: Employed in Bluetooth devices for filtering and impedance matching.
  • High-frequency modules: Suitable for various high-frequency circuit applications.
  • General electronic devices: Used in a wide array of electronic devices requiring small, high-performance inductors.

Features

  • Small size: Compact 2.0 x 1.2 x 0.85 mm form factor.
  • High Q factor: Provides efficient energy storage and low losses.
  • Stable inductance: Offers stable inductance value over a wide temperature range.
  • Multilayer construction: Enables high performance and reliability.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Improved performance: High Q factor ensures efficient circuit operation.
  • Reliability: Stable inductance and robust construction ensure reliable performance.
  • Easy integration: Suitable for automated assembly processes.
  • Environmentally friendly: RoHS compliance ensures environmental responsibility.

Specifications

The MLF2012DR10KT features an inductance of 0.1 μH (100nH) with a tolerance of 10%. It has a self-resonant frequency (SRF) typically above 200 MHz and a high Q factor at the specified frequency. The rated current is approximately 200mA, and the DC resistance (DCR) is very low, ensuring minimal power loss. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly.

This inductor is manufactured using ceramic materials and advanced multilayer technology, offering superior performance compared to traditional wire-wound inductors in high-frequency applications. Its stable electrical characteristics and compact size make it an ideal choice for modern electronic devices.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0857 $59.7135
130+ $0.8905 $115.7650
205+ $0.8628 $176.8740
280+ $0.8351 $233.8280
360+ $0.8073 $290.6280
480+ $0.7242 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess