EN
  • EN
  • DE

CKG57DX7R1E226MT07YU

Part No CKG57DX7R1E226MT07YU
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820484-CKG57DX7R1E226MT07YU
Ultra Librarian 3D Model Ultra Librarian CKG57DX7R1E226MT07YU CAD Model

Description

The CKG57DX7R1E226MT07YU is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are fundamental passive components used in a wide array of electronic circuits for applications such as decoupling, bypassing, filtering, and energy storage.

Applications:

  • Decoupling capacitor: Used to suppress voltage fluctuations on power supply lines, ensuring stable operation of integrated circuits.
  • Bypass capacitor: Shunts high-frequency noise to ground, preventing it from interfering with sensitive circuitry.
  • Filtering applications: Integrated into filter circuits to remove unwanted frequencies from signals.
  • Resonant circuits: Utilized in oscillators and tuned circuits.
  • General-purpose applications: Used in various electronic devices for a range of functions.

Features:

  • Multilayer ceramic construction: Achieves high capacitance in a small form factor.
  • X7R dielectric: Offers stable performance over a wide temperature range.
  • Surface mount device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • High reliability: Provides stable performance over time and under various operating conditions.
  • RoHS compliant: Free from hazardous substances, meeting environmental standards.

Benefits:

  • Improved circuit stability: Reduces noise and voltage fluctuations, enhancing the reliability of electronic circuits.
  • Enhanced signal integrity: Minimizes signal distortion and interference.
  • Compact design: Allows for higher component density on PCBs.
  • Long service life: Delivers consistent performance over an extended period.
  • Environmentally friendly: Meets environmental regulations by being RoHS compliant.

Additional Details:

The CKG57DX7R1E226MT07YU features a capacitance of 22 µF (226). The X7R dielectric indicates that the capacitance changes by no more than ±15% over a temperature range of -55°C to +125°C. The '1E' voltage code typically refers to a voltage rating of 25V. The 'MT07YU' likely refers to specific packaging and dimensional characteristics, such as tape and reel packaging for automated assembly. These capacitors are suitable for a wide range of applications requiring stable and reliable performance under varying environmental conditions.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9559 $59.3385
36+ $3.2456 $116.8416
56+ $3.1439 $176.0584
76+ $3.0434 $231.2984
99+ $2.9418 $291.2382
132+ $2.6369 $348.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess