EN
  • EN
  • DE

CKDG10JB0G435MT000N

Part No CKDG10JB0G435MT000N
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820482-CKDG10JB0G435MT000N
Ultra Librarian 3D Model Ultra Librarian CKDG10JB0G435MT000N CAD Model

Description

The CKDG10JB0G435MT000N is a ceramic capacitor manufactured by TDK Corporation. Ceramic capacitors are essential passive components in electronic circuits, used for storing energy electrostatically in an electric field. They are widely used for applications such as decoupling, bypassing, filtering, and timing due to their stability, compact size, and reliability.

Applications

  • Decoupling: Used to stabilize voltage levels and reduce noise in power supply lines for digital circuits.
  • Bypassing: Employed to bypass high-frequency signals to ground, preventing interference with other parts of the circuit.
  • Filtering: Integrated into filter circuits to remove unwanted frequencies from a signal, improving signal quality.
  • Timing Circuits: Utilized in timing circuits to control the timing of events in electronic systems.
  • Energy Storage: Used to store electrical energy in various applications, such as power supplies and energy harvesting systems.

Features

  • High Capacitance: The '435' in the part number likely indicates a capacitance value of 4.3µF.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Reliability: Offers stable performance across a wide range of temperatures and operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves performance in high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and enhancing reliability.

Benefits

  • Improved Circuit Stability: Stabilizes voltage levels and reduces noise, improving overall circuit performance.
  • Reduced Interference: Filters out unwanted frequencies, preventing interference with other components.
  • Enhanced System Reliability: Provides stable performance over a wide range of operating conditions, ensuring reliable operation.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Cost-Effective: Offers a cost-effective solution for various electronic applications.

Additional Details

The 'CKDG' likely refers to the capacitor's series and specific characteristics, indicating its dimensions and performance parameters. The '10J' could specify the voltage rating and temperature coefficient, affecting the capacitor's stability under varying conditions. The 'B0G' indicates the dielectric material, which influences the capacitor's performance characteristics. Ceramic capacitors like the CKDG10JB0G435MT000N are manufactured using a combination of ceramic materials and metal electrodes. The ceramic material provides the dielectric properties, while the metal electrodes provide the conductive paths for charge storage. The manufacturing process involves layering the ceramic material and metal electrodes, followed by firing at high temperatures to create a robust monolithic structure. The capacitor undergoes rigorous testing and packaging for use in diverse electronic circuits.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess