EN
  • EN
  • DE

CKCA43X7R1H471MT010N

Part No CKCA43X7R1H471MT010N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120455-CKCA43X7R1H471MT010N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CKCA43X7R1H471MT010N CAD Model

Description

The CKCA43X7R1H471MT010N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are essential components in electronic circuits, serving various functions such as decoupling, bypassing, filtering, and energy storage. This specific capacitor is designed with characteristics optimized for particular applications.

Applications

  • Decoupling Applications: Used to stabilize voltage levels in circuits by providing a local energy source.
  • Bypassing Applications: Employed to bypass unwanted high-frequency noise to ground, enhancing signal integrity.
  • Filtering Applications: Integrated into filtering circuits to remove undesirable frequency components from signals.
  • General-Purpose Applications: Used in a wide array of general electronic circuits for various functions.
  • Consumer Electronics: Commonly found in consumer electronic devices such as smartphones, tablets, and computers.

Features

  • Stable Capacitance: Offers stable capacitance performance within its operating temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and reduces heat generation.
  • Small Form Factor: Designed for integration into compact electronic devices.
  • Surface Mount Device (SMD): Enables easy and efficient assembly onto printed circuit boards.
  • Multilayer Construction: Provides high capacitance values in a small package.

Benefits

  • Improved Circuit Stability: Helps stabilize voltage levels and reduce noise, resulting in enhanced circuit performance.
  • Enhanced Reliability: Provides reliable and consistent operation over a long service life.
  • Reduced Power Dissipation: Low ESR minimizes energy loss, which can lead to reduced power dissipation.
  • Miniaturization: Allows for smaller and more compact device designs.
  • Cost-Effectiveness: Provides a cost-effective solution for various capacitor applications.

Additional Details

The CKCA43X7R1H471MT010N MLCC has a specific capacitance value, voltage rating, and temperature coefficient. It is designed for surface-mount applications, making it suitable for automated assembly. The "X7R" dielectric indicates that it is a Class 2 capacitor with a moderate capacitance change over temperature. The product datasheet from TDK Corporation provides detailed specifications, including capacitance value, voltage rating, temperature coefficient, and dimensions. This capacitor is manufactured using advanced ceramic materials and fabrication processes, ensuring high performance and reliability in diverse electronic applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.5994
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess