EN
  • EN
  • DE

CK45-B3DD151KYVN

Part No CK45-B3DD151KYVN
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820473-CK45-B3DD151KYVN
Ultra Librarian 3D Model Ultra Librarian CK45-B3DD151KYVN CAD Model

Description

The CK45-B3DD151KYVN is a ceramic capacitor produced by TDK Corporation. Ceramic capacitors are passive electronic components that store energy in an electric field created by a dielectric material, in this case, ceramic. These capacitors are integral to many electronic circuits, providing functions such as filtering, decoupling, and timing.

Applications

  • Decoupling in power supplies for reducing noise and voltage spikes.
  • Bypass capacitors in digital circuits to filter out unwanted signals.
  • Filtering in analog circuits to remove specific frequency components.
  • Timing circuits in oscillators and timers.
  • Smoothing voltage fluctuations in various electronic devices.

Features

  • High capacitance stability over temperature variations.
  • Compact size suitable for high-density circuit boards.
  • High reliability and extended operational lifespan.
  • Low equivalent series resistance (ESR) for enhanced performance.
  • RoHS compliant, ensuring environmental responsibility.

Benefits

  • Improved circuit stability and minimized noise interference.
  • Effective decoupling of power rails to prevent voltage drops.
  • Enhanced performance in high-frequency applications.
  • Long-term reliability, reducing maintenance costs.
  • Environmentally conscious component selection.

Additional Details

The specific details of the CK45-B3DD151KYVN capacitor, such as its exact capacitance, voltage rating, and temperature coefficient, would be found in the product datasheet. However, based on typical ceramic capacitor characteristics, it likely offers a stable capacitance value within a specified temperature range and a reasonable voltage rating for general-purpose applications. The 'CK45' likely denotes the case size and dimensions. The 'B3DD151KYVN' likely represents other specifications such as tolerance, voltage rating and packaging details.

Ceramic capacitors, including the CK45-B3DD151KYVN, are manufactured using multiple layers of ceramic dielectric material interleaved with metal electrodes. The capacitance value is influenced by the dielectric material, the thickness of the layers, and the electrode area. TDK is a reputable manufacturer of ceramic capacitors, recognized for their quality and reliability across a wide spectrum of electronic applications. These capacitors are indispensable for ensuring proper operation and performance of electronic circuits in consumer electronics, industrial equipment, and more.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1342 $62.3810
125+ $0.9309 $116.3625
195+ $0.9021 $175.9095
265+ $0.8720 $231.0800
345+ $0.8432 $290.9040
460+ $0.7565 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess