EN
  • EN
  • DE

CGA6P1X7R1C226M

Part No CGA6P1X7R1C226M
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Automotive Grade Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1161402-CGA6P1X7R1C226M
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGA6P1X7R1C226M CAD Model

Description

The CGA6P1X7R1C226M is a ceramic capacitor manufactured by TDK Corporation. It's a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor is commonly used for decoupling, filtering, and bypass applications in electronic circuits.

Applications:

  • Decoupling: Used to decouple power supply lines in electronic circuits.
  • Filtering: Employed in filtering circuits to remove unwanted noise and ripple.
  • Bypass: Utilized as a bypass capacitor to shunt high-frequency signals to ground.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.
  • Consumer Electronics: Found in devices like smartphones, tablets, and laptops.

Features:

  • Ceramic Dielectric: Uses a ceramic dielectric material for high stability and reliability.
  • Multilayer Construction: Multilayer construction provides high capacitance in a small size.
  • Surface Mount Package: Available in a small surface mount package for easy integration.
  • High Capacitance Value: Offers a capacitance value of 22uF.
  • RoHS Compliant: Compliant with RoHS standards.

Benefits:

  • Stable Performance: Ceramic dielectric provides stable performance over temperature and voltage.
  • Compact Size: Small package size enables compact circuit designs.
  • Reliable Operation: Robust construction for reliable operation in demanding environments.
  • Effective Decoupling: Provides effective decoupling of power supply lines.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The CGA6P1X7R1C226M is designed for reflow soldering. The operating temperature range is typically between -55°C and +125°C. The voltage rating is 16V. The datasheet provides detailed information on the electrical characteristics and dimensions. Proper soldering techniques are essential to ensure reliable connection to the circuit board. The capacitor is non-polarized and can be used in either polarity. The CGA6P1X7R1C226M provides a reliable and cost-effective solution for decoupling, filtering, and bypass applications.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1396 $50.2560
875+ $0.1146 $100.2750
1,355+ $0.1110 $150.4050
1,865+ $0.1074 $200.3010
2,410+ $0.1039 $250.3990
3,225+ $0.0931 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,900 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess