EN
  • EN
  • DE

C4532C0G1H224J320KA

Part No C4532C0G1H224J320KA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.22UF 50V C0G 1812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number C4532C0G1H224JT, 445-2709-1, 445-2709-2, Q3677803AB, C4532COG1H224J, 445-2709-6, C4532C0G1H224JT000N, C4532C0G1H224J
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865621-C4532C0G1H224J320KA
Ultra Librarian 3D Model Ultra Librarian C4532C0G1H224J320KA CAD Model

Description

The C4532C0G1H224J320KA is a ceramic capacitor manufactured by TDK Corporation. It is designed for use in general electronic circuits, specifically where a stable and reliable capacitance is required. The C0G dielectric provides excellent temperature stability. It is part of TDK's broader range of capacitors designed for diverse applications.

Applications:

  • Snubber circuits
  • Timing circuits
  • Filter circuits
  • High-frequency circuits
  • Power supplies

Features:

  • C0G (NP0) dielectric material: Offers extremely stable capacitance over temperature (-55°C to +125°C).
  • Capacitance value: 0.22µF
  • Voltage rating: 50V
  • Case Size: 1812 (4532 Metric)
  • RoHS compliant

Benefits:

  • Extremely stable performance in demanding environments.
  • Highly reliable operation due to high-quality manufacturing.
  • Suitable for high-frequency applications.
  • Meets environmental regulations.
  • Provides consistent performance over a wide temperature range.

Additional Details:

The C4532C0G1H224J320KA is a multilayer ceramic capacitor (MLCC). C0G dielectric ensures minimal capacitance change over temperature variations, making it suitable for critical timing and filter applications. The 1812 case size indicates approximate dimensions of 0.18 inches in length and 0.12 inches in width. This capacitor is designed for reflow soldering. The termination is made of nickel barrier with tin plating.

Technical Specifications:

  • Capacitance: 0.22 µF
  • Voltage Rating: 50 V
  • Tolerance: ±5%
  • Temperature Coefficient: C0G (NP0)
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: 1812 (4532 Metric)
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0998 $60.4890
130+ $0.9024 $117.3120
200+ $0.8743 $174.8600
275+ $0.8461 $232.6775
355+ $0.8179 $290.3545
475+ $0.7332 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess