EN
  • EN
  • DE

C2012X5R0J226MT000N

Part No C2012X5R0J226MT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap Cer 22UF 6.3V X5R 20% 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983918-C2012X5R0J226MT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X5R0J226MT000N CAD Model

Description

The C2012X5R0J226MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed to provide high capacitance in a small size and is suitable for general-purpose applications.

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Smoothing capacitors
  • Filtering circuits
  • Portable electronic devices
  • Consumer electronics

Features

  • Capacitance: 22µF (Microfarads)
  • Voltage Rating: 6.3V (Volts)
  • Dielectric Material: X5R
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Capacitance Tolerance: ±20%
  • Temperature Characteristics: X5R (-55°C to +85°C, ±15% capacitance change)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • High Capacitance: Offers a high capacitance value for its compact size.
  • Small Size: 0805 case size allows for high-density mounting on printed circuit boards.
  • Stable Performance: X5R dielectric provides reasonable capacitance stability over temperature and voltage.
  • Reliable: TDK capacitors are known for their high reliability.
  • RoHS Compliant: Environmentally friendly due to compliance with RoHS regulations.

Additional Details

The C2012X5R0J226MT000N utilizes a multilayer structure to achieve its capacitance value. The X5R dielectric offers a good balance between capacitance, size, and temperature stability. However, it's important to note that X5R capacitors have greater capacitance variation over temperature and voltage compared to C0G/NP0 capacitors. The nickel barrier termination ensures good solderability and prevents solder leaching. The 'MT000N' probably signifies a specific packaging or manufacturing control code within TDK.

This capacitor is a suitable choice for applications where high capacitance is required in a small form factor, and some capacitance variation can be tolerated. For applications needing higher stability, a C0G/NP0 capacitor would be a better option.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess