The C1608X5R1C225KTJ00N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a relatively high capacitance value is required in a small package.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in electronic circuits
- Energy storage in portable devices
- Smoothing circuits
- General electronic devices
Features
- Capacitance: 2.2µF (Microfarads)
- Voltage Rating: 16V (Volts)
- Dielectric Material: X5R
- Case Size: 0603 (1.6mm x 0.8mm)
- Capacitance Tolerance: ±10%
- Temperature Characteristics: X5R (-55°C to +85°C, ±15% capacitance change)
- Termination: Nickel barrier with tin plating
- RoHS Compliant: Yes
Benefits
- High Capacitance: Provides a relatively high capacitance value in a small 0603 package.
- Compact Size: Allows for high-density mounting on printed circuit boards, saving valuable space.
- Stable Performance: X5R dielectric provides reasonable capacitance stability over temperature and voltage.
- Reliable: TDK capacitors are known for their high reliability and long lifespan.
- RoHS Compliant: Environmentally friendly, complying with RoHS regulations.
Additional Details
The C1608X5R1C225KTJ00N utilizes a multilayer ceramic structure to achieve a high capacitance value in a small size. The X5R dielectric provides a good balance between capacitance, size, and temperature stability. However, it's important to note that X5R capacitors exhibit greater capacitance variation over temperature and voltage compared to C0G/NP0 capacitors. The nickel barrier termination ensures good solderability and prevents solder leaching. The 'TJ00N' likely represents a TDK internal production code or packaging specification.
This capacitor is a suitable choice for applications where a high capacitance value is needed in a compact form factor, and moderate capacitance variations can be tolerated. Consider using a C0G/NP0 capacitor if higher stability is required.