EN
  • EN
  • DE

C1005X5R1H471KT

Part No C1005X5R1H471KT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1428
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745021-C1005X5R1H471KT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C1005X5R1H471KT CAD Model

Description

The C1005X5R1H471KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor uses the X5R dielectric, which provides good capacitance stability over a moderate temperature range. It's commonly used for decoupling, bypassing, and general-purpose applications in compact electronic devices.

Applications

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in power supplies
  • Filtering applications
  • General-purpose applications
  • Mobile phones
  • Wearable devices

Features

  • X5R dielectric material
  • Multilayer ceramic construction
  • Ultra-compact size (1005 or 0402 in inches)
  • Surface mount device (SMD)
  • Stable capacitance over temperature

Benefits

  • Effective noise reduction in compact circuits
  • Stable performance in typical operating temperature ranges
  • Space-saving design due to extremely small size
  • Easy to integrate into automated assembly processes
  • High reliability

Technical Specifications

  • Capacitance: 470 pF (471 indicates 47 x 10^1 pF)
  • Voltage Rating: 50 V (1H indicates 50V)
  • Dielectric: X5R
  • Case Size: 1005 (EIA 0402) - 1.0mm x 0.5mm
  • Tolerance: ±10% (K)
  • Termination: Nickel barrier with solder plating
  • Temperature Coefficient: ±15% from -55°C to +85°C

This capacitor is ideal for miniaturized electronic devices where space is a premium. Always consult the TDK datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess