The B38182-A1300-T510 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation. These filters are designed for radio frequency (RF) applications, offering precise frequency filtering to eliminate unwanted signals and enhance the performance of communication systems. SAW filters are essential components in wireless communication, ensuring signal clarity and minimizing interference.
Applications:
- Mobile communication: Used in cellular base stations and mobile devices to filter RF signals.
- Wireless communication systems: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
- Remote control systems: Utilized in remote controls for filtering and improving signal quality.
- Satellite communication: Used in satellite receivers and transmitters for frequency selection and signal filtering.
- Navigation systems: Employed in GPS and other navigation devices to filter out unwanted signals.
Features:
- SAW technology: Utilizes surface acoustic wave technology for precise frequency filtering.
- Compact size: Small form factor allows for integration into compact electronic devices.
- Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
- High selectivity: Provides sharp cutoff characteristics for effective frequency selection.
- Stable performance: Offers consistent performance over a wide temperature range.
Benefits:
- Improved signal quality: Filters out unwanted signals, enhancing the clarity and reliability of communication.
- Enhanced system performance: Optimizes signal processing in wireless communication systems.
- Reduced interference: Minimizes interference from adjacent frequency bands.
- Compact design: Enables the development of smaller and more integrated wireless devices.
- Reliable operation: Provides stable and consistent performance under various operating conditions.
The B38182-A1300-T510 SAW filter is engineered to operate within specific frequency bands, the exact specifications of which can be found in the product datasheet. These filters are typically surface-mounted, facilitating compatibility with automated assembly processes, which are crucial for high-volume manufacturing. The use of high-quality piezoelectric materials ensures stability and reliability over the specified temperature range. The design focuses on minimizing insertion loss within the passband and maximizing signal rejection outside of it, providing a clear and efficient signal path for the desired frequencies.
Technical specifications usually include insertion loss, passband ripple, and attenuation characteristics, as well as input and output impedance. These parameters are essential for proper integration of the filter into the overall RF system design. Additionally, the filter is designed to withstand electrostatic discharge (ESD), protecting it from damage during handling and operational use.