EN
  • EN
  • DE

ACM4520V-142-2P-T00

Part No ACM4520V-142-2P-T00
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description Common Mode Filters For power line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Series ACM-V
Packaging Reel - TR
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 1.4 kOhm @ 100MHz
Current Rating (Maximum) 1A
DC Resistance (DCR) (Maximum) 80 mOhm
Voltage Rating - DC 50V
Operating Temperature Range -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD
Size 0.185" L x 0.177" W (4.70mm x 4.50mm)
Height (Maximum) 0.079" (2.00mm)
Package Horizontal, 4 PC Pad
Win Source Part Number 1135272-ACM4520V-142-2P-T00
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Family Name ACM4520V
Introduction Date March 05, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian ACM4520V-142-2P-T00 CAD Model

Description

The ACM4520V-142-2P-T00 is a power line filter manufactured by TDK Corporation.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Use: Electronic devices for its high impedance and low DC resistance.
  • Suitable for: Automotive electronics, power supplies, and other electronic devices that require noise suppression.
  • Manufacturer's Homepage: www.tdk.com

You May Also Be Interested in

Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0458 $52.2900
120+ $0.8581 $102.9720
185+ $0.8313 $153.7905
250+ $0.8045 $201.1250
325+ $0.7777 $252.7525
435+ $0.6972 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,431 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess