EN
  • EN
  • DE

ACH3218-470-T

Part No ACH3218-470-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-terminal Filters For power line ACH series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135239-ACH3218-470-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACH3218-470-T CAD Model

Description

The ACH3218-470-T is a common mode choke manufactured by TDK Corporation, a leading global electronics company. This choke is designed to suppress common mode noise in various electronic circuits and devices. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the performance of sensitive electronic equipment. By effectively filtering this noise, the ACH3218-470-T helps to improve the reliability and stability of electronic systems.

Applications:

  • USB Interfaces: Filtering common mode noise on USB data lines to ensure data integrity.
  • HDMI Interfaces: Reducing EMI in HDMI connections for clear audio and video signals.
  • LVDS Interfaces: Suppressing noise in LVDS circuits for high-speed data transmission.
  • Power Lines: Filtering common mode noise on DC power lines to prevent interference with sensitive circuits.
  • Signal Lines: Protecting signal lines from external EMI to maintain signal integrity.

Features:

  • Impedance: 47 Ohms at 100 MHz
  • Size: 3.2 x 1.8 x 1.3 mm
  • Termination: Surface Mount (SMD)
  • Operating Temperature: -40°C to +85°C
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • High Attenuation: Excellent common mode noise suppression.

Benefits:

  • Noise Reduction: Effectively reduces common mode noise for improved signal quality.
  • Improved Reliability: Enhances the reliability and stability of electronic devices.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Easy Integration: Surface mount design simplifies assembly and integration into circuit boards.
  • Cost-Effective: Provides a cost-effective solution for EMI suppression.

The ACH3218-470-T common mode choke is designed to meet the stringent requirements of modern electronic devices. Its compact size and high performance make it an ideal choice for a wide range of applications. The choke's specifications include a high impedance at high frequencies, ensuring effective noise suppression. Its robust construction and wide operating temperature range guarantee reliable performance in demanding environments. The surface mount design simplifies the assembly process, reducing manufacturing costs and improving overall product quality.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess