EN
  • EN
  • DE

ACF321825-680-T

Part No ACF321825-680-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135194-ACF321825-680-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACF321825-680-T CAD Model

Description

The ACF321825-680-T is a common mode filter, a crucial component in modern electronics designed and manufactured by TDK Corporation. This filter effectively suppresses common mode noise, a type of electromagnetic interference (EMI), which can degrade the performance and reliability of electronic devices. By attenuating this unwanted noise, the ACF321825-680-T ensures signal integrity and stable operation across various applications.

Applications:

  • USB Interfaces: Common mode noise filtering on USB 2.0 and USB 3.0 data lines.
  • HDMI Interfaces: EMI reduction in HDMI connections for improved audio and video quality.
  • LVDS (Low-Voltage Differential Signaling) Interfaces: Noise suppression in LVDS circuits for enhanced signal integrity.
  • Ethernet Interfaces: Filtering common mode noise on Ethernet lines to improve network performance.
  • DisplayPort Interfaces: Minimizing EMI in DisplayPort connections for clear and stable video signals.

Features:

  • Impedance: 68 Ohms at 100 MHz
  • Size: 3.2 x 1.8 x 2.5 mm
  • Termination: Surface Mount Device (SMD)
  • Operating Temperature Range: Specified temperature range for reliable performance in various environments.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive.
  • High Attenuation: Provides significant common mode noise suppression.

Benefits:

  • Improved Signal Quality: Reduces common mode noise, resulting in cleaner and more reliable signals.
  • Enhanced System Reliability: Protects sensitive electronic circuits from EMI-related failures.
  • Compact Design: Small footprint enables easy integration into space-constrained applications.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Cost-Effective Solution: Provides a cost-efficient means of mitigating EMI issues.

The ACF321825-680-T common mode filter is engineered for optimal performance in high-speed data transmission systems. Its key specifications, including its impedance at a given frequency, ensure effective noise suppression. The filter's small size and surface mount configuration simplify the manufacturing process and allow for easy integration into densely populated circuit boards. The robust design and compliance with industry standards ensure reliable operation even in demanding environments. By reducing common mode noise, this filter contributes significantly to maintaining signal integrity and ensuring the overall reliability of electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess