The TCS3200D is a programmable color light-to-frequency converter that combines configurable silicon photodiodes and a current-to-frequency converter on a single CMOS integrated circuit. It converts light intensity to a square wave with a frequency directly proportional to the light intensity.
Applications
- Colorimeters
- Industrial process control
- RGB LED control
- Consumer products (e.g., printers, televisions, mobile devices)
- Medical diagnostics
- Environmental monitoring
Features
- High-resolution conversion of light intensity to frequency
- Programmable color and full-scale output frequency
- Communicates directly to microcontrollers
- Single-supply operation (2.7V to 5.5V)
- Low power consumption
Benefits
- Accurate and repeatable color sensing
- Easy integration into various systems
- Reduces component count and system cost
- Provides a digital output compatible with most microcontrollers
- Enables precise color control and monitoring
Additional Details
The TCS3200D features four different filter options: red, green, blue, and clear (no filter). By selectively enabling these filters, the device can measure the intensity of specific color components in the incident light. The output frequency can be scaled using two programmable pins (S0 and S1), allowing for optimization of the output range and resolution. The device is available in an 8-pin SOIC surface-mount package.
The sensitivity to ambient light conditions makes it useful in applications like color sorting, quality control and color matching. It provides a cost-effective solution for applications requiring accurate color measurements. By using appropriate light sources and calibration techniques, the TCS3200D can reliably measure the color of objects or materials in various environments. The programmable gain feature allows for the dynamic adjustment of the output frequency, enabling optimization based on ambient light levels.
The clear filter setting provides an unfiltered measure of total light intensity, which can be used to compensate for variations in ambient light levels. The high-resolution conversion capabilities allow for accurate detection of even slight variations in color. The TCS3200D is a valuable component in various industrial, commercial, and consumer applications where color sensing and control are critical.