EN
  • EN
  • DE

MA605.A.ABC.001

Part No MA605.A.ABC.001
Manufacturer Taoglas Limited
Catalog RF Antennas
Description SPARTAN MA605 3IN1 PERMANENT MOU / 860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi SMA Male Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Series Spartan
Package Box
RF Family/Standard Cellular, Navigation, WiFi
Frequency Group Wide Band
Frequency (Center/Band) 860MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.45GHz, 4.85GHz, 5.2GHz, 5.65GHz
Frequency Range 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz
Antenna Type Dome
Number of Bands 11
VSWR 1.6, 2
Gain 3.4dBi, 3.2dBi, 4dBi, 3.8dBi, 3dBi, 3.8dBi, 2.1dBi, 3.2dBi, 4.5dBi, 4.4dBi
Features Cable - 3m, LNA, Filter
Termination SMA Male
Ingress Protection IP67
Mounting Type Panel Mount
Height (Max) 1.969" (50.00mm)
Applications CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi
Base Product Number MA605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Other Names 931-1569
Standard Package 1
Win Source Part Number 1174962-MA605.A.ABC.001
Ultra Librarian 3D Model Ultra Librarian MA605.A.ABC.001 CAD Model

Description

The MA605.A.ABC.001 is an electronic component that belongs to the Spartan series and is manufactured by Taoglas Limited.

  • Manufacturer: Taoglas Limited
  • Series: Spartan
  • Type: Wide-band RF antenna
  • Design: Dome-type
  • Frequency Ranges: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz
  • Bands: 11
  • VSWR: 1.6-2
  • Applications: CDMA, Galileo, GLONASS, GPS, GSM, LTE, UMTS, Wi-Fi
  • Gain: 3.4dBi-4.5dBi
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess