EN
  • EN
  • DE

WYSBMVGX8

Part No WYSBMVGX8
Manufacturer Taiyo Yuden
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI SURFACE MOUNT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Bluetooth, WiFi 802.11b/g/n, Bluetooth v3.0 Transceiver Module 2.4GHz - Surface Mount
Manufacturer Taiyo Yuden
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package Module
MSL Level 3 (168 Hours)
ECCN 5A002A1 TAI
HTSUS 8517.62.0090
Other Part Number 587-3163-1, 587-3163-2, 587-3163-6
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903442-WYSBMVGX8
Ultra Librarian 3D Model Ultra Librarian WYSBMVGX8 CAD Model

Description

Taiyo Yuden's 903442-WYSBMVGX8 is a Bluetooth, WiFi 802.11b/g/n, Bluetooth v3.0 transceiver module that is now obsolete.

  • Popularity: high popularity product
  • Packaging: reel packaging
  • Pieces per Package: 1500
  • Supply and demand status: balanced
  • ECCN: 5A002A1 TAI
  • MSL level: 3 (168 hours)

You May Also Be Interested in

Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess