EN
  • EN
  • DE

TBPS0R103J410H5Q

Part No TBPS0R103J410H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 10K OHM 5% 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/50 4034K
B25/85 4100K
Temperature Range - Operating -55°C to 125°C
Maximum Power Dissipation 35mW
Mounting SMD (SMT)
Dimension 0402 (1005 Metric)
Win Source Part Number 212601-TBPS0R103J410H5Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBPS0R103J410H5Q CAD Model

Description

The Taiyo Yuden TBPS0R103J410H5Q is an obsolete (EOL) electronic component that is widely used in sensors and transducers.

  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Mounting: Surface-mount device (SMD)
  • Packaging: Reel
  • Resistance @ 25°C: 10k ohms
  • Resistance Tolerance: ±5%
  • B Value Tolerance: ±3%
  • Maximum Power Dissipation: 35mW
  • Temperature Range: -55°C to 125°C
  • Dimension: 0402 (1005 Metric)

You May Also Be Interested in

Honeywell
THERMISTOR NTC 50KOHM DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us
TDK Corporation
NTC,10K,1%,0603,150C,AEC-Q200,EC
Lowest to $0.0685
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess