EN
  • EN
  • DE

REUCN053SH3R5CN-2

Part No REUCN053SH3R5CN-2
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 293069-REUCN053SH3R5CN-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REUCN053SH3R5CN-2 CAD Model

Description

The REUCN053SH3R5CN-2 is a multilayer ceramic chip inductor from Taiyo Yuden, a prominent manufacturer of electronic components. This inductor is designed for high-frequency applications, offering a compact size and reliable performance. It's part of the REUCN series, known for its excellent electrical characteristics and robust construction.

Applications

  • Mobile Communication Devices: Commonly used in smartphones, tablets, and other mobile devices for RF impedance matching and filtering.
  • Wireless LAN (WLAN) Systems: Integrated into Wi-Fi modules and routers to optimize signal transmission and reception.
  • Bluetooth Devices: Employed in Bluetooth modules for impedance matching and filtering.
  • RF Front-End Modules: Frequently used in RF front-end modules for filtering and impedance matching.
  • High-Frequency Circuits: Suitable for various high-frequency circuits requiring compact and reliable inductors.

Features

  • Small Size: Compact dimensions allow for high-density mounting on circuit boards.
  • High Q Value: Offers a high Q value, which minimizes losses and enhances performance in RF circuits.
  • Tight Tolerance: Provides tight inductance tolerance for consistent performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance at high frequencies.
  • Multilayer Construction: Multilayer ceramic construction enhances reliability and performance.

Benefits

  • Improved Signal Quality: High Q value and tight tolerance contribute to improved signal quality in RF applications.
  • Reduced Power Consumption: Efficient performance minimizes power losses in wireless communication devices.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures long-term reliability in demanding environments.
  • Optimized Performance: Designed for optimal performance in high-frequency applications.

Additional Details

The REUCN053SH3R5CN-2 features a ceramic core and is manufactured using advanced techniques to ensure superior electrical characteristics. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The inductor's inductance value is 3.5nH. This component meets RoHS compliance standards, ensuring it is environmentally friendly.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess