EN
  • EN
  • DE

REUCN033CK0R3B-2

Part No REUCN033CK0R3B-2
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 293063-REUCN033CK0R3B-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REUCN033CK0R3B-2 CAD Model

Description

The REUCN033CK0R3B-2 is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. This inductor is designed for high-frequency applications where a small form factor and reliable performance are crucial. Taiyo Yuden is known for producing high-quality passive components, and the REUCN series is no exception, offering excellent electrical characteristics and robust construction.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for impedance matching and filtering in RF circuits.
  • Wireless LAN (WLAN) Systems: Employed in Wi-Fi modules and routers to ensure efficient signal transmission and reception.
  • Bluetooth Devices: Integrated into Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: Suitable for various high-frequency circuits requiring compact and reliable inductors.
  • RF Front-End Modules: Used in RF front-end modules for filtering and impedance matching.

Features

  • Small Size: Compact dimensions allow for high-density mounting on circuit boards.
  • High Q Value: Offers a high Q value, resulting in low losses and efficient performance in RF circuits.
  • Tight Tolerance: Provides tight inductance tolerance for consistent performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance at high frequencies.
  • Multilayer Construction: Multilayer ceramic construction enhances reliability and performance.

Benefits

  • Improved Signal Quality: High Q value and tight tolerance contribute to improved signal quality in RF applications.
  • Reduced Power Consumption: Efficient performance minimizes power losses in wireless communication devices.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures long-term reliability in demanding environments.
  • Optimized Performance: Designed for optimal performance in high-frequency applications.

Additional Details

The REUCN033CK0R3B-2 typically features a ceramic core and utilizes advanced manufacturing techniques to achieve its superior electrical characteristics. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The inductor's inductance value is 0.3nH, and it is available in various packaging options for different application requirements. This component meets RoHS compliance standards, ensuring it is environmentally friendly.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess