EN
  • EN
  • DE

PAS414HR-VE5-T

Part No PAS414HR-VE5-T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 268107-PAS414HR-VE5-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAS414HR-VE5-T CAD Model

Description

The PAS414HR-VE5-T is a Taiyo Yuden power inductor designed for applications requiring efficient power conversion and EMI suppression. The '414' likely refers to its dimensions, while 'HR' likely indicates a High Reliability or High Rated current version. The 'VE5' likely specifies the inductance value, and '-T' commonly indicates tape and reel packaging.

Applications:

  • DC-DC Converters: Used extensively in buck, boost, and buck-boost converters.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage.
  • Portable Electronics: Ideal for smartphones, tablets, and laptops where efficient power management is critical.
  • LED Lighting: Provides stable current regulation in LED drivers.
  • Automotive Electronics: Integrated into automotive systems for various power conversion needs.

Features:

  • Compact Size: Small surface mount package for high-density PCB layouts.
  • High Efficiency: Low DC resistance (DCR) minimizes power loss.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Rated Current: Can handle relatively high current levels.
  • Stable Inductance: Maintains a consistent inductance value over temperature and frequency.

Benefits:

  • Improved Power Efficiency: Extends battery life in portable devices and reduces overall energy consumption.
  • Reduced EMI: Minimizes interference with other electronic components.
  • High Reliability: Ensures stable and consistent performance in demanding environments.
  • Smaller Footprint: Allows for more compact and efficient circuit designs.
  • Simplified Integration: Easy to integrate into new and existing designs.

Additional Details:

This inductor likely utilizes a ferrite core material for its excellent saturation characteristics and low core losses at high frequencies. The physical dimensions are approximately 4mm x 4mm, based on the 414 designation. The datasheet for the PAS414HR-VE5-T should be consulted for specific details on inductance value, rated current, saturation current, and operating temperature range. These inductors are typically available in tape and reel packaging for automated assembly. The shielded construction helps to minimize electromagnetic interference with other components in the circuit.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5625 $59.0625
255+ $0.4608 $117.5040
390+ $0.4470 $174.3300
535+ $0.4320 $231.1200
695+ $0.4181 $290.5795
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess