EN
  • EN
  • DE

LMNRS6045T100MMGK

Part No LMNRS6045T100MMGK
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description SMD INDUCTOR, 10UH, 2.4A, 20%, 12 MHZ; Inductance: 10µH; Inductance Tolerance: ± 20%; DC Resistance Max: 0.046ohm; DC...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Inductance 10 µH
Number of Pins 2
RoHS Compliant
Self Resonant Frequency 12 MHz
Win Source Part Number 993885-LMNRS6045T100MMGK
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNRS6045T100MMGK CAD Model

Description

The LMNRS6045T100MMGK is a shielded power inductor manufactured by Taiyo Yuden. Power inductors are essential components in power electronic circuits, used for energy storage and filtering. The LMNRS6045T100MMGK is designed for surface mount technology (SMT) assembly, enabling automated and efficient placement on printed circuit boards (PCBs). The "LM" series indicates a molded inductor, providing enhanced shielding and robust construction.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation and power management.
  • Power Supplies: Employed in switching power supplies and linear regulators for filtering and energy storage.
  • LED Lighting: Integrated into LED drivers for efficient power conversion and current regulation.
  • Portable Devices: Found in smartphones, tablets, and laptops for power management and battery charging circuits.
  • Automotive Electronics: Utilized in automotive power supplies and control units for reliable power delivery in harsh environments.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise in sensitive circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Small Form Factor: Compact size allows for high-density PCB designs.
  • High Current Handling: Capable of handling high currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.

Benefits

  • Efficient Power Conversion: Low DCR minimizes power losses, improving overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing interference with other components.
  • Space Saving: Small form factor allows for compact and efficient PCB designs.
  • Reliable Performance: Robust construction ensures stable performance over a wide range of operating conditions.
  • Versatile Applications: Suitable for a wide range of power electronic circuits.

Additional Details

The LMNRS6045T100MMGK has a specific inductance value (10µH, as indicated by 100), tolerance, saturation current, and DC resistance (DCR). The saturation current is a critical parameter, indicating the current level at which the inductance starts to drop significantly. The rated current represents the maximum continuous current that the inductor can handle without exceeding its temperature rating. Consult the manufacturer's datasheet for detailed specifications, including inductance value, tolerance, saturation current, rated current, DCR, self-resonant frequency (SRF), and operating temperature range. Proper handling and soldering techniques are essential to ensure reliable performance. This part conforms to RoHS standards, indicating that it is lead-free and compliant with environmental regulations. The 6045 indicates the inductor's dimensions (6.0mm x 4.5mm).

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0405
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess