EN
  • EN
  • DE

LMNR6028T220M

Part No LMNR6028T220M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor SMD High Current 22UH20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986144-LMNR6028T220M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR6028T220M CAD Model

Description

The LMNR6028T220M is a metal composite power inductor manufactured by Taiyo Yuden. This inductor is designed for use in power supply circuits, DC-DC converters, and other power management applications. Its metal composite core provides high current handling capability, low core loss, and excellent temperature stability. Its small size and surface mount design make it suitable for high-density circuit boards.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters.
  • Power Supplies: Employed in power supplies for filtering and voltage regulation.
  • Voltage Regulators: Used in voltage regulator circuits for stable voltage output.
  • Filtering Applications: Implemented in filter circuits for noise reduction.
  • Automotive Electronics: Used in automotive applications requiring robust power management.

Features:

  • Metal Composite Core: Provides high current handling capability and low core loss.
  • Small Size: Suitable for high-density circuit boards.
  • Surface Mount Design: Allows for automated assembly.
  • High Saturation Current: Maintains inductance even at high current levels.
  • Low DC Resistance (DCR): Minimizes power loss.
  • Excellent Temperature Stability: Provides stable performance over a wide temperature range.

Benefits:

  • Efficient Power Conversion: High saturation current and low DCR contribute to efficient power conversion.
  • Compact Design: Small size allows for compact power supply designs.
  • Stable Performance: Provides stable performance over temperature and voltage variations.
  • Reduced Power Loss: Low DCR minimizes power loss and improves efficiency.
  • Improved System Reliability: Designed for reliable operation in demanding applications.

Additional Details:

The LMNR6028T220M features an inductance value of 22μH (microhenries) and is designed to operate within a specified current range. The component is constructed to withstand reflow soldering processes, and provides consistent performance in a variety of environments. Detailed electrical characteristics, including saturation current, DCR, and inductance tolerance, are available in the official datasheet from Taiyo Yuden.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $2.6115
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1730 $57.9550
815+ $0.1421 $115.8115
1,260+ $0.1376 $173.3760
1,735+ $0.1332 $231.1020
2,245+ $0.1287 $288.9315
3,005+ $0.1154 $346.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess